nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBG

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E6PBG - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E6PBG
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E6PBG
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-E6PBG-ND - DigiKey
Thief River Falls, MN, United States
PB ENCLOSURE

PB ENCLOSURE

Buy Now Datasheet
Enclosure - 20932695 - Radwell International
Willingboro, NJ, United States
Enclosure
20932695
Enclosure 20932695
PUSHBUTTON ENCLOSURE, PB1 SERIES, TYPE 12, 9 1/2 INCH LENGTH, 6 1/4 INCH WIDTH, 6 OUTLETS, HINGED, GRAY, STEEL, WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, PB1 SERIES, TYPE 12, 9 1/2 INCH LENGTH, 6 1/4 INCH WIDTH, 6 OUTLETS, HINGED, GRAY, STEEL, WALL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E6PBG 1441-E6PBG-ND 20932695
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details