nVent Electric Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPBA

Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet
Description
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E4SPBA - nVent Electric
St. Louis Park, MN, United States
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E4SPBA
Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4SPBA
These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.

Supplier's Site Datasheet
Boxes - 1441-E4SPBA-ND - DigiKey
Thief River Falls, MN, United States
4 PB ENCLOSURE 7.25X6.25X6.75

4 PB ENCLOSURE 7.25X6.25X6.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E4SPBA 1441-E4SPBA-ND
Product Name Sloped-Front 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 7 inch (178 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0162 - Newark, An Avnet Company
Specs
Length 1.4 inch (35.51 mm)
Width 3.37 inch (85.5 mm)
Depth 6.69 inch (170 mm)
View Details
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
View Details