nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4PBX

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E4PBX - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E4PBX
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E4PBX
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-1491-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 10.000"" L x 4.016"" W (254.00mm x 102.00mm) X 4.764"" (121.00mm)"

"Box Metal, Steel Gray Cover Included 10.000"" L x 4.016"" W (254.00mm x 102.00mm) X 4.764"" (121.00mm)"

Buy Now Datasheet
Enclosure - 20951605 - Radwell International
Willingboro, NJ, United States
Enclosure
20951605
Enclosure 20951605
PUSHBUTTON ENCLOSURE, 30.5 MM, HEAVY-DUTY, GRAY, STEEL, SURFACE MOUNT, 4 HOLE, 12 NEMA. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON ENCLOSURE, 30.5 MM, HEAVY-DUTY, GRAY, STEEL, SURFACE MOUNT, 4 HOLE, 12 NEMA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E4PBX 1441-1491-ND 20951605
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details