nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E3PBX

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E3PBX - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E3PBX
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E3PBX
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-1488-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 7.992"" L x 4.016"" W (203.00mm x 102.00mm) X 4.764"" (121.00mm)"

"Box Metal, Steel Gray Cover Included 7.992"" L x 4.016"" W (203.00mm x 102.00mm) X 4.764"" (121.00mm)"

Buy Now Datasheet
Enclosure - 20974042 - Radwell International
Willingboro, NJ, United States
Enclosure
20974042
Enclosure 20974042
ENCLOSURE, FOR USE WITH 30.5 MM PUSHBUTTON, 3 HOLE, EXTRA DEEP, STEEL MATERIAL, NEMA 13, IP65, HINGED COVER, POWDER COATED FINISH, WALL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, FOR USE WITH 30.5 MM PUSHBUTTON, 3 HOLE, EXTRA DEEP, STEEL MATERIAL, NEMA 13, IP65, HINGED COVER, POWDER COATED FINISH, WALL MOUNT, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E3PBX 1441-1488-ND 20974042
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
4 suppliers
EJC enclosure - flameproof enclosures ejc ex d iic - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details