nVent Electric Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X E2PBXSS

Description
Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet
Description
Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X - E2PBXSS - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X
E2PBXSS
Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X E2PBXSS
Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.

Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.

Supplier's Site Datasheet
Boxes - 1441-1482-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Cover Included 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.764"" (121.00mm)"

"Box Metal, Stainless Steel Natural Cover Included 5.984"" L x 4.016"" W (152.00mm x 102.00mm) X 4.764"" (121.00mm)"

Buy Now Datasheet
Enclosure - 21004981 - Radwell International
Willingboro, NJ, United States
Enclosure
21004981
Enclosure 21004981
ENCLOSURE, 14 GAUGE THICKNESS, PANEL MOUNT, 2 PUSHBUTTON HOLES, 30 MM HOLE SIZE, IP66, 6 INCH HEIGHT, 4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 14 GAUGE THICKNESS, PANEL MOUNT, 2 PUSHBUTTON HOLES, 30 MM HOLE SIZE, IP66, 6 INCH HEIGHT, 4 INCH WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E2PBXSS 1441-1482-ND 21004981
Product Name Extra-Deep 30.5-mm Pushbutton Enclosures, Type 4X Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details