nVent Electric 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E2PB

Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet
Description
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E2PB - nVent Electric
St. Louis Park, MN, United States
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E2PB
30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E2PB
These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.

Supplier's Site Datasheet
Boxes - 1441-1477-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 5.748"" L x 3.268"" W (146.00mm x 83.00mm) X 2.756"" (70.00mm)"

"Box Metal, Steel Gray Cover Included 5.748"" L x 3.268"" W (146.00mm x 83.00mm) X 2.756"" (70.00mm)"

Buy Now Datasheet
Enclosure - 20958035 - Radwell International
Willingboro, NJ, United States
Enclosure
20958035
Enclosure 20958035
PUSHBUTTON SWITCH ENCLOSURE, 2 HOLE, 1.2 INCH HOLE DIAMETER, STEEL, 6-3/4 INCH HIGH X 3.47 INCH WIDE X 2-3/4 INCH DEEP, 12, 13 NEMA RATED. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH ENCLOSURE, 2 HOLE, 1.2 INCH HOLE DIAMETER, STEEL, 6-3/4 INCH HIGH X 3.47 INCH WIDE X 2-3/4 INCH DEEP, 12, 13 NEMA RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E2PB 1441-1477-ND 20958035
Product Name 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details