nVent Electric Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E20PBY25

Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet
Description
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 - E20PBY25 - nVent Electric
St. Louis Park, MN, United States
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12
E20PBY25
Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 E20PBY25
Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Extra-Large Pushbutton Enclosures with Panels are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with 2.50-in. (64-mm) center-to-center of pushbutton holes.

Supplier's Site Datasheet
Boxes - 1441-E20PBY25-ND - DigiKey
Thief River Falls, MN, United States
20 PB ENCLOSURE 16.00X12.50X6.

20 PB ENCLOSURE 16.00X12.50X6.

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E20PBY25 1441-E20PBY25-ND
Product Name Extra-Large 30.5-mm and 22.5-mm Pushbutton Enclosures with Panels, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0150 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details