nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E1PBX

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E1PBX - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E1PBX
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E1PBX
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-1473-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.764"" (121.00mm)"

"Box Metal, Steel Gray Cover Included 4.016"" L x 4.016"" W (102.00mm x 102.00mm) X 4.764"" (121.00mm)"

Buy Now Datasheet
Enclosure - 20927946 - Radwell International
Willingboro, NJ, United States
Enclosure
20927946
Enclosure 20927946
ENCLOSURE, PENTAIR SERIES, 1 HOLE, 30 MM HOLE DIAMETER, GRAY, NEMA 12, 4.75 INCH DEPTH, 4 INCH HEIGHT, 4 INCH WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, PENTAIR SERIES, 1 HOLE, 30 MM HOLE DIAMETER, GRAY, NEMA 12, 4.75 INCH DEPTH, 4 INCH HEIGHT, 4 INCH WIDTH, STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
HOFFMAN ENCLOSURES Panel Accessories E1PBX

HOFFMAN ENCLOSURES Panel Accessories E1PBX

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number E1PBX 1441-1473-ND 20927946
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes Enclosure
Type Pushbutton Enclosures Junction Box Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers