nVent Electric Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X E1PBGXSS

Description
Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.
Request a Quote Datasheet
Description
Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X - E1PBGXSS - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X
E1PBGXSS
Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X E1PBGXSS
Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.

Designed to house 22.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dust, dirt, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.

Supplier's Site Datasheet
Boxes - 1441-E1PBGXSS-ND - DigiKey
Thief River Falls, MN, United States
1 PB ENCLOSURE 4.00X4.00X4.75

1 PB ENCLOSURE 4.00X4.00X4.75

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E1PBGXSS 1441-E1PBGXSS-ND
Product Name Extra-Deep 22.5-mm Pushbutton Enclosures, Type 4X Boxes
Type Pushbutton Enclosures Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details