CABINET, HINGED, WALL, 465MM, STEEL, BLACK; Rack U Height:4U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:508mm; External Width - Metric:483mm; External Depth - Metric:178mm; External Height - Imperial:20" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 74C6480 |
| Product Name | Cabinet, Hinged, Wall, 465Mm, Steel, Black; Rack U Height Nvent Hoffman |
| Material | Steel |