nVent HOFFMAN Panel, Cabinet Rack, 203Mm X 508Mm, Steel; Panel Type Nvent Hoffman E19HPM4U

Description
PANEL, CABINET RACK, 203Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:203.2mm; Product Range:E Series RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 203Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:203.2mm; Product Range:E Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 203Mm X 508Mm, Steel; Panel Type Nvent Hoffman - 74C6475 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 203Mm X 508Mm, Steel; Panel Type Nvent Hoffman
74C6475
Panel, Cabinet Rack, 203Mm X 508Mm, Steel; Panel Type Nvent Hoffman 74C6475
PANEL, CABINET RACK, 203Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:203.2mm; Product Range:E Series RoHS Compliant: Yes

PANEL, CABINET RACK, 203Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:203.2mm; Product Range:E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74C6475
Product Name Panel, Cabinet Rack, 203Mm X 508Mm, Steel; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5230W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details