nVent HOFFMAN Panel, Cabinet Rack, 89Mm X 508Mm, Steel; Panel Type Nvent Hoffman E19HPM2U

Description
PANEL, CABINET RACK, 89Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:88.9mm; Product Range:E Series RoHS Compliant: Yes
Datasheet
Description
PANEL, CABINET RACK, 89Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:88.9mm; Product Range:E Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Cabinet Rack, 89Mm X 508Mm, Steel; Panel Type Nvent Hoffman - 74C6474 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Cabinet Rack, 89Mm X 508Mm, Steel; Panel Type Nvent Hoffman
74C6474
Panel, Cabinet Rack, 89Mm X 508Mm, Steel; Panel Type Nvent Hoffman 74C6474
PANEL, CABINET RACK, 89Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:88.9mm; Product Range:E Series RoHS Compliant: Yes

PANEL, CABINET RACK, 89Mm x 508MM, STEEL; Panel Type:Wall Mount Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Wall-Mount Cabinets and Racks; External Height - Metric:88.9mm; Product Range:E Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74C6474
Product Name Panel, Cabinet Rack, 89Mm X 508Mm, Steel; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Open shelving - SRE1551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details