nVent HOFFMAN Cabinet Rack; Panel Type Nvent Hoffman E19HPM1U

Description
Cabinet Rack; Panel Type:Wall Mount Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: No
Datasheet
Description
Cabinet Rack; Panel Type:Wall Mount Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Panel Type Nvent Hoffman - 74C6473 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Panel Type Nvent Hoffman
74C6473
Cabinet Rack; Panel Type Nvent Hoffman 74C6473
Cabinet Rack; Panel Type:Wall Mount Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: No

Cabinet Rack; Panel Type:Wall Mount Panel; Rack U Height:1U; Panel Material:-; Body Color:-; For Use With:-; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 74C6473
Product Name Cabinet Rack; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 576905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details