nVent Electric Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E16PBX

Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet
Description
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 - E16PBX - nVent Electric
St. Louis Park, MN, United States
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12
E16PBX
Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 E16PBX
Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.

Supplier's Site Datasheet
Boxes - 1441-E16PBX-ND - DigiKey
Thief River Falls, MN, United States
16 PB ENCLOSURE 11.75X10.75X4.

16 PB ENCLOSURE 11.75X10.75X4.

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number E16PBX 1441-E16PBX-ND
Product Name Extra-Deep 30.5-mm and 22.5-mm Pushbutton Enclosures, Type 12 Boxes
Type Pushbutton Enclosures Junction Box
Length 12 inch (305 mm)
Width 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 115-402 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
TNBCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iib - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details