nVent Electric Rack Thermal Management - DAH8001B DAH8001B

Description
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 775574-DAH8001B Type: Heating Unit Specifications: Heater, 800W, 7.37A Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 3 lbs (1.4kg) Categories: Boxes, Enclosures, Racks Dimension: 4.37" L x 4.25" W x 7.48" H (111.0mm x 108.0mm x 190.0mm) Alternative Parts (Cross-Reference): FLHTF800A115; Introduction Date: May 03, 2018 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 775574-DAH8001B Type: Heating Unit Specifications: Heater, 800W, 7.37A Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 3 lbs (1.4kg) Categories: Boxes, Enclosures, Racks Dimension: 4.37" L x 4.25" W x 7.48" H (111.0mm x 108.0mm x 190.0mm) Alternative Parts (Cross-Reference): FLHTF800A115; Introduction Date: May 03, 2018 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - DAH8001B - DAH8001B - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - DAH8001B
DAH8001B
Rack Thermal Management - DAH8001B DAH8001B
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 775574-DAH8001B Type: Heating Unit Specifications: Heater, 800W, 7.37A Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 3 lbs (1.4kg) Categories: Boxes, Enclosures, Racks Dimension: 4.37" L x 4.25" W x 7.48" H (111.0mm x 108.0mm x 190.0mm) Alternative Parts (Cross-Reference): FLHTF800A115; Introduction Date: May 03, 2018 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 775574-DAH8001B
Type: Heating Unit
Specifications: Heater, 800W, 7.37A
Voltage - Input: 115VAC
Shipping Info: Shipped from Digi-Key
Weight: 3 lbs (1.4kg)
Categories: Boxes, Enclosures, Racks
Dimension: 4.37" L x 4.25" W x 7.48" H (111.0mm x 108.0mm x 190.0mm)
Alternative Parts (Cross-Reference): FLHTF800A115;
Introduction Date: May 03, 2018
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number DAH8001B
Product Name Rack Thermal Management - DAH8001B
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details