nVent Electric Heater, Enclosure, 1.3Kw, 230Vac; Voltage Rating Vac Nvent Hoffman DAH13002C

Description
HEATER, ENCLOSURE, 1.3KW, 230VAC; Voltage Rating VAC:230V; Output Power:1.3kW; External Height - Metric:162.1mm; External Width - Metric:127mm; External Depth - Metric:166mm; External Height - Imperial:6.4"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEATER, ENCLOSURE, 1.3KW, 230VAC; Voltage Rating VAC:230V; Output Power:1.3kW; External Height - Metric:162.1mm; External Width - Metric:127mm; External Depth - Metric:166mm; External Height - Imperial:6.4"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heater, Enclosure, 1.3Kw, 230Vac; Voltage Rating Vac Nvent Hoffman - 69W6032 - Newark, An Avnet Company
Chicago, IL, United States
Heater, Enclosure, 1.3Kw, 230Vac; Voltage Rating Vac Nvent Hoffman
69W6032
Heater, Enclosure, 1.3Kw, 230Vac; Voltage Rating Vac Nvent Hoffman 69W6032
HEATER, ENCLOSURE, 1.3KW, 230VAC; Voltage Rating VAC:230V; Output Power:1.3kW; External Height - Metric:162.1mm; External Width - Metric:127mm; External Depth - Metric:166mm; External Height - Imperial:6.4"; Product Range:- RoHS Compliant: Yes

HEATER, ENCLOSURE, 1.3KW, 230VAC; Voltage Rating VAC:230V; Output Power:1.3kW; External Height - Metric:162.1mm; External Width - Metric:127mm; External Depth - Metric:166mm; External Height - Imperial:6.4"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 69W6032
Product Name Heater, Enclosure, 1.3Kw, 230Vac; Voltage Rating Vac Nvent Hoffman
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

EASYHEAT Induction Heater - 3542 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 4.20 kW (14.33 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details
Electrical - Climate Control - Heaters - FLHTF125A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.12 kW (0.4265 MBH)
AC Voltage Required 120 volts
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details