POLYPRO WiFi enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. They perform exceptionally well in applications where harsh chemicals, weather extremes, a corrosive environment or flames demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
ENCLOSURE, WALL MOUNT, POLYESTER, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET); External Height - Metric:155.4mm; External Width - Metric:155mm; External Depth - Metric:111mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | D664WFW | 29T4356 |
| Product Name | POLYPRO WiFi, Type 4X | Enclosure, Wall Mount, Polyester, Grey; Enclosure Type Nvent Hoffman |
| Length | 6 inch (152 mm) | 6.12 inch (155 mm) |
| Width | 6 inch (152 mm) | 6.1 inch (155 mm) |
| Depth | 4 inch (102 mm) | 4.37 inch (111 mm) |
| Material | Polyester | Polyester (PET) |