nVent Electric POLYPRO WiFi, Type 4X D16148WF

Description
POLYPRO WiFi enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. They perform exceptionally well in applications where harsh chemicals, weather extremes, a corrosive environment or flames demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Datasheet
Description
POLYPRO WiFi enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. They perform exceptionally well in applications where harsh chemicals, weather extremes, a corrosive environment or flames demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POLYPRO WiFi, Type 4X - D16148WF - nVent Electric
St. Louis Park, MN, United States
POLYPRO WiFi, Type 4X
D16148WF
POLYPRO WiFi, Type 4X D16148WF
POLYPRO WiFi enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. They perform exceptionally well in applications where harsh chemicals, weather extremes, a corrosive environment or flames demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

POLYPRO WiFi enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. They perform exceptionally well in applications where harsh chemicals, weather extremes, a corrosive environment or flames demand toughness from a lightweight enclosure. Providing excellent ultraviolet protection and a tight environmental seal, these versatile, feature-rich enclosures are also recyclable.

Supplier's Site Datasheet
CABINET;WIFI;POLYPRO;NEMA 4X;SOLID COVER;16.12X14.01X8.35;POLYESTER - 70066689 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABINET;WIFI;POLYPRO;NEMA 4X;SOLID COVER;16.12X14.01X8.35;POLYESTER
70066689
CABINET;WIFI;POLYPRO;NEMA 4X;SOLID COVER;16.12X14.01X8.35;POLYESTER 70066689
POLYPRO® WiFi NEMA rated enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. Provides excellent chemical resistance to a broad range of solvents, alkalis and acids. Removable snap-hinge cover allows for easy access to cover and body for modifications.

POLYPRO® WiFi NEMA rated enclosures provide protection for wireless equipment in both indoor and outdoor locations. The polyester construction and wood panel allow WiFi and WLAN signals to pass through the enclosure unimpeded. Provides excellent chemical resistance to a broad range of solvents, alkalis and acids. Removable snap-hinge cover allows for easy access to cover and body for modifications.

Supplier's Site

Technical Specifications

  nVent Electric Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number D16148WF 70066689
Product Name POLYPRO WiFi, Type 4X CABINET;WIFI;POLYPRO;NEMA 4X;SOLID COVER;16.12X14.01X8.35;POLYESTER
Length 16 inch (406 mm)
Width 14 inch (356 mm)
Depth 8 inch (203 mm)
Material Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325356 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details