"ENCLOSURE FIBER 15.31""LX13.31""W"
ENCLOSURE, JUNCTION BOX, POLYESTER, GRAY; Enclosure Type:Junction Box; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:389.1mm; External Width - Metric:338mm; External Depth - Metric:170mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-CVJ1412HWPL2-ND | 73P7158 |
| Product Name | Boxes | Enclosure, Junction Box, Polyester, Gray; Enclosure Type Nvent Hoffman Vynckier |
| Type | Junction Box | |
| Material | Fiberglass | Fiberglass; Polyester (PET), Glass Fibre Reinforced |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 |