nVent Electric CONCEPT with Additional Quarter-Turn Latches, Type 4X CSD423612SSR

Description
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
Request a Quote Datasheet
Description
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT with Additional Quarter-Turn Latches, Type 4X - CSD423612SSR - nVent Electric
St. Louis Park, MN, United States
CONCEPT with Additional Quarter-Turn Latches, Type 4X
CSD423612SSR
CONCEPT with Additional Quarter-Turn Latches, Type 4X CSD423612SSR
For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.

For indoor or outdoor applications that require corrosion protection from chemicals and water, CONCEPT enclosures house larger controls and feature streamlined styling with an attractive stroked finish, flush quarter-turn latches and an integral door ramp that ensures the door gasket sealing surface aligns with the enclosure body for secure closure.

Supplier's Site Datasheet
Boxes - 1441-CSD423612SSR-ND - DigiKey
Thief River Falls, MN, United States
304SS CONCEPT 4X ADDL LATCHS

304SS CONCEPT 4X ADDL LATCHS

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD423612SSR 1441-CSD423612SSR-ND
Product Name CONCEPT with Additional Quarter-Turn Latches, Type 4X Boxes
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details