CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
WALL-MOUNT TYPE 4 12 ENCLOSURE
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:914mm; External Width - Metric:762mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD363010 | 1441-CSD363010-ND | 20C6801 |
| Product Name | CONCEPT, Type 4 and 12 | Boxes | Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 36 inch (914 mm) | 35.98 inch (914 mm) | |
| Width | 30 inch (762 mm) | 30 inch (762 mm) | |
| Depth | 10 inch (254 mm) | 10 inch (254 mm) | |
| Material | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |