nVent Electric Boxes CSD36248SSST

Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet
Description
304SS TYPE 4X WALLMT SLOPE TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD36248SSST-ND - DigiKey
Thief River Falls, MN, United States
304SS TYPE 4X WALLMT SLOPE TOP

304SS TYPE 4X WALLMT SLOPE TOP

Buy Now Datasheet
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman - 24X0831 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
24X0831
Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman 24X0831
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:988mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:988mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD36248SSST-ND 24X0831
Product Name Boxes Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel - Stainless Steel; Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details