nVent Electric CONCEPT, Type 4 and 12 CSD30308

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD30308 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD30308
CONCEPT, Type 4 and 12 CSD30308
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes, Enclosures, Racks - Boxes - CSD30308 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
CSD30308
Boxes, Enclosures, Racks - Boxes CSD30308
Win Source Part Number: 1053423-CSD30308 Category: Boxes, Enclosures, Racks>Boxes Color: Gray Features: Sealing Gasket, Wall Mount Package: Bulk Standard Package: 1 Ratings: IP66, NEMA 4,12,13, UL-508A Thickness: 14 Gauge Height: 7.992" (203.00mm) Material: Metal, Steel Design: Hinged Door, Lid Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 69 lbs (31.3 kg) Container Type: Box Area (L x W): 900in² (5806cm²) Dimension: 30.000" L x 30.000" W (762.00mm x 762.00mm) Alternative Parts (Cross-Reference): EJ12126; A1212CH; 1554VPL; EN4SD24248GY; A12108CH; A10106CH; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7310.10.0090 Mfr: Hoffman Enclosures, Inc. Other Names: 77500,1441-1453,7835 1077500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1053423-CSD30308
Category: Boxes, Enclosures, Racks>Boxes
Color: Gray
Features: Sealing Gasket, Wall Mount
Package: Bulk
Standard Package: 1
Ratings: IP66, NEMA 4,12,13, UL-508A
Thickness: 14 Gauge
Height: 7.992" (203.00mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 69 lbs (31.3 kg)
Container Type: Box
Area (L x W): 900in² (5806cm²)
Dimension: 30.000" L x 30.000" W (762.00mm x 762.00mm)
Alternative Parts (Cross-Reference): EJ12126; A1212CH; 1554VPL; EN4SD24248GY; A12108CH; A10106CH;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7310.10.0090
Mfr: Hoffman Enclosures, Inc.
Other Names: 77500,1441-1453,78351077500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Boxes - 1441-1453-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 30.000"" W (762.00mm x 762.00mm) X 7.992"" (203.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 30.000"" W (762.00mm x 762.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman - 06B6788 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman
06B6788
Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman 06B6788
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 20948645 - Radwell International
Willingboro, NJ, United States
Enclosure
20948645
Enclosure 20948645
ENCLOSURE, 30.00X30.00X8.00. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, 30.00X30.00X8.00. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric Win Source Electronics DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD30308 CSD30308 1441-1453-ND 06B6788 20948645
Product Name CONCEPT, Type 4 and 12 Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman Enclosure
Length 30 inch (762 mm) 30 inch (762 mm)
Width 30 inch (762 mm) 30 inch (762 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.06 inch (230 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details