CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 24.016"" W (762.00mm x 610.00mm) X 12.008"" (305.00mm)"
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:762mm; External Width - Metric:610mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD302412 | 1441-1451-ND | 06B6766 |
| Product Name | CONCEPT, Type 4 and 12 | Boxes | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Length | 30 inch (762 mm) | 30 inch (762 mm) | |
| Width | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Depth | 12 inch (305 mm) | 12.01 inch (305 mm) | |
| Material | Steel | Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |