nVent Electric Boxes CSD24308SS

Description
WALL MOUNT TYPE 4X ENCLOSURE
Request a Quote Datasheet
Description
WALL MOUNT TYPE 4X ENCLOSURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD24308SS-ND - DigiKey
Thief River Falls, MN, United States
WALL MOUNT TYPE 4X ENCLOSURE

WALL MOUNT TYPE 4X ENCLOSURE

Buy Now Datasheet
Enclosure - 37889259 - Radwell International
Willingboro, NJ, United States
Enclosure
37889259
Enclosure 37889259
WALL MOUNT TYPE 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

WALL MOUNT TYPE 4X ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD24308SS-ND 37889259
Product Name Boxes Enclosure
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0010 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 1.93 inch (49 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details