For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
"Box Metal, Stainless Steel Natural Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 7.992"" (203.00mm)"
ENCLOSURE, WALL MOUNT, STAINLESS STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:610mm; External Width - Metric:610mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| nVent Electric | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | CSD24248SS | 1441-1447-ND | 06B6757 |
| Product Name | CONCEPT, Type 4X | Boxes | Enclosure, Wall Mount, Stainless Steel; Enclosure Type Nvent Hoffman |
| Length | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Width | 24 inch (610 mm) | 24.02 inch (610 mm) | |
| Depth | 8 inch (203 mm) | 7.99 inch (203 mm) | |
| Material | Steel - Stainless | Steel - Stainless | Steel; Steel |
| NEMA Rating | NEMA Enclosures; Type 4X | Type 3R | NEMA Enclosures |