nVent Electric CONCEPT, Type 4 and 12 CSD242410

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD242410 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD242410
CONCEPT, Type 4 and 12 CSD242410
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1443-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.016"" L x 24.016"" W (610.00mm x 610.00mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosure - 20962391 - Radwell International
Willingboro, NJ, United States
Enclosure
20962391
Enclosure 20962391
ENCLOSURE, WALL MOUNT, TYPE 4 12, HINGED DOOR, 16 GAUGE THICKNESS, GRAY, 10 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, WALL MOUNT, TYPE 4 12, HINGED DOOR, 16 GAUGE THICKNESS, GRAY, 10 INCH HEIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD242410 1441-1443-ND 20962391
Product Name CONCEPT, Type 4 and 12 Boxes Enclosure
Length 24 inch (610 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9849 - Newark, An Avnet Company
Specs
Length 0.9449 inch (24 mm)
Width 3.23 inch (82 mm)
Depth 3.7 inch (94 mm)
View Details
AL Series Enclosures - 150-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.02 inch (280 mm)
View Details
3 suppliers