nVent Electric CONCEPT, Type 4 and 12 CSD202410

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD202410 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD202410
CONCEPT, Type 4 and 12 CSD202410
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-CSD202410-ND - DigiKey
Thief River Falls, MN, United States
WALL-MOUNT TYPE 4 12 ENCLOSURE

WALL-MOUNT TYPE 4 12 ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CSD202410 1441-CSD202410-ND
Product Name CONCEPT, Type 4 and 12 Boxes
Length 20 inch (508 mm)
Width 24 inch (610 mm)
Depth 10 inch (254 mm)
Material Steel Steel
NEMA Rating NEMA Enclosures; Type 4
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 190-100 - Powell Electronics, Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details