nVent Electric CONCEPT, Type 4X CSD202010SS

Description
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Request a Quote Datasheet
Description
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4X - CSD202010SS - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4X
CSD202010SS
CONCEPT, Type 4X CSD202010SS
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.

For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.

Supplier's Site Datasheet
Boxes - 1441-CSD202010SS-ND - DigiKey
Thief River Falls, MN, United States
WALL MOUNT TYPE 4X ENCLOSURE

WALL MOUNT TYPE 4X ENCLOSURE

Buy Now Datasheet
Enclosure - 20930148 - Radwell International
Willingboro, NJ, United States
Enclosure
20930148
Enclosure 20930148
ENCLOSURE, WALL MOUNT, TYPE 4X, 304 STAINLESS STEEL, QUARTER-TURN LATCH, SINGLE SOLID DOOR, 20 H X 20 W X 10 IN.. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, WALL MOUNT, TYPE 4X, 304 STAINLESS STEEL, QUARTER-TURN LATCH, SINGLE SOLID DOOR, 20 H X 20 W X 10 IN.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman - 88H6330 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
88H6330
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman 88H6330
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD202010SS 1441-CSD202010SS-ND 20930148 88H6330
Product Name CONCEPT, Type 4X Boxes Enclosure Enclosure, Wall Mount, Ss, Natural; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 20 inch (508 mm) 20 inch (508 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel - Stainless Steel - Stainless Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures; Type 4X Type 3R NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details