nVent Electric CONCEPT, Type 4 and 12 CSD20168

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD20168 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD20168
CONCEPT, Type 4 and 12 CSD20168
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1432-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 7.992"" (203.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 7.992"" (203.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;20.00X16.00X8.00;STEEL;GRAY - 70066837 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;20.00X16.00X8.00;STEEL;GRAY
70066837
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;20.00X16.00X8.00;STEEL;GRAY 70066837
These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. 14 or 16 gauge steel (see table) Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out. Provisions for Thermoplastic data pocket. High-torque threadless studs and fasteners on door Minimum-width body flange provides maximum door opening

These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish.
14 or 16 gauge steel (see table)
Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out.
Provisions for Thermoplastic data pocket.
High-torque threadless studs and fasteners on door
Minimum-width body flange provides maximum door opening

Supplier's Site
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8407 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
19M8407
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman 19M8407
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD20168 1441-1432-ND 70066837 19M8407
Product Name CONCEPT, Type 4 and 12 Boxes ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;20.00X16.00X8.00;STEEL;GRAY Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm)
Material Steel Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures; Type 4; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2114 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.74 inch (120 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details