"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 5.984"" (152.00mm)"
Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1032086-CSD20166
Color: Gray
Features: Sealing Gasket, Wall Mount
Ratings: IP66, NEMA 4,12,13, UL-508A
Thickness: 18 Gauge
Height: 5.984" (152.00mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 22 lbs (10kg)
Container Type: Box
Area (L x W): 320" (2065cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
ENCLOSURE, WALL MOUNT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1441-1431-ND | CSD20166 | 92F4958 |
| Product Name | Boxes | Boxes - CSD20166 | Enclosure, Wall Mount, Steel, Gray; Enclosure Type Nvent Hoffman |
| Type | Junction Box | ||
| Material | Steel | Steel; Steel | |
| Mounting Type | Wall Mount | ||
| Features | Hinged Cover | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |