nVent Electric CONCEPT, Type 4 and 12 CSD201610

Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet
Description
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4 and 12 - CSD201610 - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4 and 12
CSD201610
CONCEPT, Type 4 and 12 CSD201610
CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

CONCEPT Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. Available in solid or window single-door and two-door landscape, flush-mount and sloped-top versions for application and mounting flexibility. Two-door landscape models provide full-width access and easy panel installation.

Supplier's Site Datasheet
Boxes - 1441-1430-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 15.984"" W (508.00mm x 406.00mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosure - 20942475 - Radwell International
Willingboro, NJ, United States
Enclosure
20942475
Enclosure 20942475
CONCEPT ENCLOSURE, WALL-MOUNT, SINGLE DOOR, TYPE 4 AND 12, 20 INCH HIGH, 16 INCH LENGTH, 10 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

CONCEPT ENCLOSURE, WALL-MOUNT, SINGLE DOOR, TYPE 4 AND 12, 20 INCH HIGH, 16 INCH LENGTH, 10 INCH DEEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman - 20C6769 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
20C6769
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman 20C6769
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:508mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD201610 1441-1430-ND 20942475 20C6769
Product Name CONCEPT, Type 4 and 12 Boxes Enclosure Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
Length 20 inch (508 mm) 20 inch (508 mm)
Width 16 inch (406 mm) 15.98 inch (406 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Material Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 4 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details