nVent Electric CONCEPT, Type 4X CSD16208SS

Description
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Request a Quote Datasheet
Description
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT, Type 4X - CSD16208SS - nVent Electric
St. Louis Park, MN, United States
CONCEPT, Type 4X
CSD16208SS
CONCEPT, Type 4X CSD16208SS
For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.

For indoor or outdoor applications that require corrosion protection from chemicals and water. CONCEPT Enclosures feature streamlined styling with an attractive stroked finish and flush quarter-turn latches for secure closure. Available in solid- and window-door models.

Supplier's Site Datasheet
Boxes - CSD16208SS-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 16.000"" (406.40mm)"

"Box Metal, Stainless Steel Natural Hinged Door, Lid 20.000"" L x 8.000"" W (508.00mm x 203.20mm) X 16.000"" (406.40mm)"

Buy Now Datasheet
Enclosure - 20938633 - Radwell International
Willingboro, NJ, United States
Enclosure
20938633
Enclosure 20938633
STAINLESS ENCLOSURE, 16.00INCH X 20.00INCH X 8INCH, NEMA 4/4X/12, CONCEPT ,WALLMOUNT, 1/4-TURN LATCH TYPE, 4X, 16X20X8, BRUSHED, STAINLESS 304. FREE 2 YEAR RADWELL WARRANTY

STAINLESS ENCLOSURE, 16.00INCH X 20.00INCH X 8INCH, NEMA 4/4X/12, CONCEPT ,WALLMOUNT, 1/4-TURN LATCH TYPE, 4X, 16X20X8, BRUSHED, STAINLESS 304. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  nVent Electric DigiKey Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSD16208SS CSD16208SS-ND 20938633
Product Name CONCEPT, Type 4X Boxes Enclosure
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4X Type 3R
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Abs, Grey; Enclosure Type Takachi - 38AC2581 - Newark, An Avnet Company
Specs
Length 1.77 inch (45 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
TK Series Enclosures - 107-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers