nVent Electric Boxes CSD16166

Description
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 15.984"" W (406.00mm x 406.00mm) X 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 15.984"" W (406.00mm x 406.00mm) X 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-1425-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 15.984"" W (406.00mm x 406.00mm) X 5.984"" (152.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 15.984"" W (406.00mm x 406.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Boxes - CSD16166 - CSD16166 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CSD16166
CSD16166
Boxes - CSD16166 CSD16166
Manufacturer: Hoffman Enclosures, Inc. Win Source Part Number: 1032040-CSD16166 Color: Gray Features: Sealing Gasket, Wall Mount Ratings: IP66, NEMA 4,12,13, UL-508A Thickness: 18 Gauge Height: 5.984" (152.00mm) Material: Metal, Steel Design: Hinged Door, Lid Shipping Info: Shipped from Digi-Key Weight: 19 lbs (8.6kg) Container Type: Box Area (L x W): 255" (1645cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Hoffman Enclosures, Inc.
Win Source Part Number: 1032040-CSD16166
Color: Gray
Features: Sealing Gasket, Wall Mount
Ratings: IP66, NEMA 4,12,13, UL-508A
Thickness: 18 Gauge
Height: 5.984" (152.00mm)
Material: Metal, Steel
Design: Hinged Door, Lid
Shipping Info: Shipped from Digi-Key
Weight: 19 lbs (8.6kg)
Container Type: Box
Area (L x W): 255" (1645cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman - 92F4957 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
92F4957
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman 92F4957
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:406mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X6.00;STEEL;GRAY - 70066835 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X6.00;STEEL;GRAY
70066835
ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X6.00;STEEL;GRAY 70066835
These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish. 14 or 16 gauge steel (see table) Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out. Provisions for Thermoplastic data pocket. High-torque threadless studs and fasteners on door Minimum-width body flange provides maximum door opening

These NEMA rated CONCEPT® Enclosures are ideal for machine control applications. With streamlined styling, flush quarter-turn latches and an attractive, durable finish.
14 or 16 gauge steel (see table)
Corner-formed doors, Mounting holes in back of body for optional external wall-mount brackets. ANSI 61 gray finish inside and out.
Provisions for Thermoplastic data pocket.
High-torque threadless studs and fasteners on door
Minimum-width body flange provides maximum door opening

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-1425-ND CSD16166 92F4957 70066835
Product Name Boxes Boxes - CSD16166 Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman ENCLOSURE;NEMA 4,12;WALLMOUNT;CONCEPT;16.00X16.00X6.00;STEEL;GRAY
Type Junction Box
Material Steel Steel; Steel Steel
Mounting Type Wall Mount DIN Rail Mounting; Wall Mount
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2389 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
AL Series Enclosures - 150-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers