nVent Electric Boxes CSD16126

Description
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-1422-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 15.984"" L x 12.008"" W (406.00mm x 305.00mm) X 5.984"" (152.00mm)"

Buy Now Datasheet
Enclosure - 20967422 - Radwell International
Willingboro, NJ, United States
Enclosure
20967422
Enclosure 20967422
CONCEPT WALL MOUNT ENCLOSURE, 16 INCH HEIGHT, 12 INCH WIDE, 6 INCH DEEP, NEMA 13. FREE 2 YEAR RADWELL WARRANTY

CONCEPT WALL MOUNT ENCLOSURE, 16 INCH HEIGHT, 12 INCH WIDE, 6 INCH DEEP, NEMA 13. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman - 19M8405 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
19M8405
Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman 19M8405
ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, CONCEPT, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1441-1422-ND 20967422 19M8405
Product Name Boxes Enclosure Enclosure, Wall Mount, Concept, Steel, Gray; Enclosure Type Nvent Hoffman
Type Junction Box Junction Box
Material Steel Steel; Steel
Mounting Type Wall Mount
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2560 - Newark, An Avnet Company
Specs
Length 0.6181 inch (15.7 mm)
Width 1.74 inch (44.2 mm)
Depth 3.54 inch (90 mm)
View Details