nVent Electric Boxes CSD12106

Description
CONCEPT 1DOOR ANSI61
Request a Quote Datasheet
Description
CONCEPT 1DOOR ANSI61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-CSD12106-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT 1DOOR ANSI61

CONCEPT 1DOOR ANSI61

Buy Now Datasheet
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman - 49Y7787 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
49Y7787
Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman 49Y7787
ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:254mm; External Depth - Metric:152mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-CSD12106-ND 49Y7787
Product Name Boxes Enclosure, Ip66, Steel, Grey; Enclosure Type Nvent Hoffman
Type Junction Box
Material Steel Steel; Steel
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details