nVent Electric Water-Cooled Air Conditioner CR430826GWXXX

Description
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.
Datasheet
Description
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Cooled Air Conditioner - CR430826GWXXX - nVent Electric
St. Louis Park, MN, United States
Water-Cooled Air Conditioner
CR430826GWXXX
Water-Cooled Air Conditioner CR430826GWXXX
Features Robust reciprocating compressor R134a earth-friendly refrigerant and RoHS compliant Models for 115 and 230 AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from 50 F/10 C to 125 F/52 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the front panel of the unit Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Active Condensate Evaporator Package Harsh Environment Package* Stainless Steel Package* * Consult the factory for availability and catalog number.

Features

  • Robust reciprocating compressor
  • R134a earth-friendly refrigerant and RoHS compliant
  • Models for 115 and 230 AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from 50 F/10 C to 125 F/52 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the front panel of the unit
  • Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged.
  • Maximum water usage of 2 GPM at 90 F water intake temperature
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Active Condensate Evaporator Package
  • Harsh Environment Package*
  • Stainless Steel Package*
    • * Consult the factory for availability and catalog number.
Supplier's Site Datasheet
ProAir Side-Mounted Air Conditioner - CR430826GWXXX - nVent Electric
St. Louis Park, MN, United States
ProAir Side-Mounted Air Conditioner
CR430826GWXXX
ProAir Side-Mounted Air Conditioner CR430826GWXXX
Features Robust reciprocating compressor Maintenance made easy by front cover hinging open for quick access to all components; condenser coil can be cleaned while unit is still mounted to the cabinet R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from -40 F/-40 C to 131 F/55 C (with optional low-ambient package) Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping High-performance fans and blowers designed for densely packed enclosures Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series may be more appropriate. Refer to T-Series A/C chapter. Consult the factory for availability and catalog number.

Features

  • Robust reciprocating compressor
  • Maintenance made easy by front cover hinging open for quick access to all components; condenser coil can be cleaned while unit is still mounted to the cabinet
  • R134a or R407c earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 460 single phase AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from -40 F/-40 C to 131 F/55 C (with optional low-ambient package)
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side.
  • Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Cleanable reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • High-performance fans and blowers designed for densely packed enclosures
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Outdoor Package*
  • Harsh Environment Package*
  • Stainless Steel Package*
  • Heater Package*
    • * T-Series may be more appropriate. Refer to T-Series A/C chapter. Consult the factory for availability and catalog number.
Supplier's Site Datasheet

Technical Specifications

  nVent Electric nVent Electric
Product Category Air Conditioners Air Conditioners
Product Number CR430826GWXXX CR430826GWXXX
Product Name Water-Cooled Air Conditioner ProAir Side-Mounted Air Conditioner
Type Enclosure Enclosure
Application Industrial Industrial
Cooling Capacity 8500 BTU/hr (2491 W) 8500 BTU/hr (2491 W)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details