nVent Electric Air Conditioner, 4000Btu, 1172W; Product Range Nvent Hoffman CR290416G002

Description
AIR CONDITIONER, 4000BTU, 1172W; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm; BTU Cooling Rating:4000 RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONER, 4000BTU, 1172W; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm; BTU Cooling Rating:4000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 4000Btu, 1172W; Product Range Nvent Hoffman - 91F4801 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 4000Btu, 1172W; Product Range Nvent Hoffman
91F4801
Air Conditioner, 4000Btu, 1172W; Product Range Nvent Hoffman 91F4801
AIR CONDITIONER, 4000BTU, 1172W; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm; BTU Cooling Rating:4000 RoHS Compliant: Yes

AIR CONDITIONER, 4000BTU, 1172W; Product Range:Proair Series; Enclosure Material:Metal; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm; BTU Cooling Rating:4000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91F4801
Product Name Air Conditioner, 4000Btu, 1172W; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details