nVent Electric ProAir Side-Mounted Air Conditioner CR29-0426-G002

Description
Features Robust reciprocating compressor Maintenance made easy by front cover hinging open for quick access to all components; condenser coil can be cleaned while unit is still mounted to the cabinet R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from -40 F/-40 C to 131 F/55 C (with optional low-ambient package) Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping High-performance fans and blowers designed for densely packed enclosures Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series may be more appropriate. Refer to T-Series A/C chapter. Consult the factory for availability and catalog number.
Datasheet
Description
Features Robust reciprocating compressor Maintenance made easy by front cover hinging open for quick access to all components; condenser coil can be cleaned while unit is still mounted to the cabinet R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from -40 F/-40 C to 131 F/55 C (with optional low-ambient package) Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping High-performance fans and blowers designed for densely packed enclosures Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series may be more appropriate. Refer to T-Series A/C chapter. Consult the factory for availability and catalog number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProAir Side-Mounted Air Conditioner - CR29-0426-G002 - nVent Electric
St. Louis Park, MN, United States
ProAir Side-Mounted Air Conditioner
CR29-0426-G002
ProAir Side-Mounted Air Conditioner CR29-0426-G002
Features Robust reciprocating compressor Maintenance made easy by front cover hinging open for quick access to all components; condenser coil can be cleaned while unit is still mounted to the cabinet R134a or R407c earth-friendly refrigerant and RoHS compliant Models for 115, 230 and 460 single phase AC volt power input UL Listed or Recognized to save customers time and money with agency approvals Operating temperature range from -40 F/-40 C to 131 F/55 C (with optional low-ambient package) Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side. Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Cleanable reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping High-performance fans and blowers designed for densely packed enclosures Standard Indoor Air Conditioner models also include: Electro-Mechanical Thermostat Surge Suppressor Options Thermostat Malfunction Package Special Voltage Package Outdoor Package* Harsh Environment Package* Stainless Steel Package* Heater Package* * T-Series may be more appropriate. Refer to T-Series A/C chapter. Consult the factory for availability and catalog number.

Features

  • Robust reciprocating compressor
  • Maintenance made easy by front cover hinging open for quick access to all components; condenser coil can be cleaned while unit is still mounted to the cabinet
  • R134a or R407c earth-friendly refrigerant and RoHS compliant
  • Models for 115, 230 and 460 single phase AC volt power input
  • UL Listed or Recognized to save customers time and money with agency approvals
  • Operating temperature range from -40 F/-40 C to 131 F/55 C (with optional low-ambient package)
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat located behind the filter of the unit. Indoor Air Conditioner models include digital display on ambient side.
  • Low-carbon mild-steel sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Cleanable reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • High-performance fans and blowers designed for densely packed enclosures
  • Standard Indoor Air Conditioner models also include:
    • Electro-Mechanical Thermostat
    • Surge Suppressor

Options

  • Thermostat Malfunction Package
  • Special Voltage Package
  • Outdoor Package*
  • Harsh Environment Package*
  • Stainless Steel Package*
  • Heater Package*
    • * T-Series may be more appropriate. Refer to T-Series A/C chapter. Consult the factory for availability and catalog number.
Supplier's Site Datasheet
Air Conditioning Unit, 4000Btu, Steel; Product Range Nvent Hoffman - 91F4802 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 4000Btu, Steel; Product Range Nvent Hoffman
91F4802
Air Conditioning Unit, 4000Btu, Steel; Product Range Nvent Hoffman 91F4802
AIR CONDITIONING UNIT, 4000BTU, STEEL; Product Range:Proair; Enclosure Material:Steel; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm RoHS Compliant: No

AIR CONDITIONING UNIT, 4000BTU, STEEL; Product Range:Proair; Enclosure Material:Steel; Cooling Capacity:4000BTU; External Height - Metric:749mm; External Width - Metric:400mm; External Depth - Metric:219mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Air Conditioners Air Conditioners
Product Number CR29-0426-G002 91F4802
Product Name ProAir Side-Mounted Air Conditioner Air Conditioning Unit, 4000Btu, Steel; Product Range Nvent Hoffman
Type Enclosure Enclosure
Application Industrial
Cooling Capacity 4000 BTU/hr (1172 W) 4000 BTU/hr (1172 W)
Voltage 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details