nVent Electric Air Conditioner, 1600 Btu/h, 460V, Grey; Product Range Nvent Hoffman CR230226G037

Description
AIR CONDITIONER, 1600 BTU/H, 460V, GREY; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:584mm; External Width - Metric:254mm; External Depth - Metric:222mm RoHS Compliant: No
Datasheet
Description
AIR CONDITIONER, 1600 BTU/H, 460V, GREY; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:584mm; External Width - Metric:254mm; External Depth - Metric:222mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioner, 1600 Btu/h, 460V, Grey; Product Range Nvent Hoffman - 91T8635 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 1600 Btu/h, 460V, Grey; Product Range Nvent Hoffman
91T8635
Air Conditioner, 1600 Btu/h, 460V, Grey; Product Range Nvent Hoffman 91T8635
AIR CONDITIONER, 1600 BTU/H, 460V, GREY; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:584mm; External Width - Metric:254mm; External Depth - Metric:222mm RoHS Compliant: No

AIR CONDITIONER, 1600 BTU/H, 460V, GREY; Product Range:Proair Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:584mm; External Width - Metric:254mm; External Depth - Metric:222mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T8635
Product Name Air Conditioner, 1600 Btu/h, 460V, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Custom Climate Control Systems for OEM Applications -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Industrial
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3265A460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details