nVent Electric CONCEPT HMI, Type 4 CP405018

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP405018 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP405018
CONCEPT HMI, Type 4 CP405018
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP405018-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman - 23K3322 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
23K3322
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman 23K3322
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:500mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:500mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP405018 1441-CP405018-ND 23K3322
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 16 inch (406 mm) 15.75 inch (400 mm)
Width 20 inch (508 mm) 19.69 inch (500 mm)
Depth 7 inch (178 mm) 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details