nVent Electric CONCEPT HMI, Type 4 CP405012

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP405012 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP405012
CONCEPT HMI, Type 4 CP405012
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP405012-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman - 23K3317 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman
23K3317
Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman 23K3317
ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:500mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP405012 1441-CP405012-ND 23K3317
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Hmi, Steel, Black/grey; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 16 inch (406 mm) 15.75 inch (400 mm)
Width 20 inch (508 mm) 19.69 inch (500 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, White/red; Enclosure Type Takachi - 38AC2563 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
TK Series Enclosures - 112-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers