nVent Electric CONCEPT HMI, Type 4 CP323512

Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet
Description
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT HMI, Type 4 - CP323512 - nVent Electric
St. Louis Park, MN, United States
CONCEPT HMI, Type 4
CP323512
CONCEPT HMI, Type 4 CP323512
A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.

Supplier's Site Datasheet
Boxes - 1441-CP323512-ND - DigiKey
Thief River Falls, MN, United States
CONCEPT OI

CONCEPT OI

Buy Now Datasheet
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman - 23K3297 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
23K3297
Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman 23K3297
ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:325.1mm; External Width - Metric:350mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:325.1mm; External Width - Metric:350mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CP323512 1441-CP323512-ND 23K3297
Product Name CONCEPT HMI, Type 4 Boxes Enclosure, Multipurpose, Steel, Grey; Enclosure Type Nvent Hoffman
Type Operator Station Junction Box
Length 13 inch (330 mm) 12.8 inch (325 mm)
Width 14 inch (356 mm) 13.78 inch (350 mm)
Depth 5 inch (127 mm) 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products