A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and modifications, including a removable front plate that makes it easy to install HMI components and the ability to accommodate cutouts anywhere on the enclosure.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CP304012T |
| Product Name | CONCEPT HMI, Type 4 |
| Type | Operator Station |
| Length | 12 inch (305 mm) |
| Width | 16 inch (406 mm) |