nVent Electric CONCEPT with Quarter-Turn Latches Disconnect Enclosure, Type 4X CDSC483812SSR

Description
For use in disconnect applications that require larger controls and stylized design features, CONCEPT Disconnect Enclosures feature two additional quarter-turn latches and a door-alignment device for secure closure and security.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware, and sealing washers for mounting holes
Request a Quote Datasheet
Description
For use in disconnect applications that require larger controls and stylized design features, CONCEPT Disconnect Enclosures feature two additional quarter-turn latches and a door-alignment device for secure closure and security.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware, and sealing washers for mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT with Quarter-Turn Latches Disconnect Enclosure, Type 4X - CDSC483812SSR - nVent Electric
St. Louis Park, MN, United States
CONCEPT with Quarter-Turn Latches Disconnect Enclosure, Type 4X
CDSC483812SSR
CONCEPT with Quarter-Turn Latches Disconnect Enclosure, Type 4X CDSC483812SSR
For use in disconnect applications that require larger controls and stylized design features, CONCEPT Disconnect Enclosures feature two additional quarter-turn latches and a door-alignment device for secure closure and security.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware, and sealing washers for mounting holes

For use in disconnect applications that require larger controls and stylized design features, CONCEPT Disconnect Enclosures feature two additional quarter-turn latches and a door-alignment device for secure closure and security.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware, and sealing washers for mounting holes

Supplier's Site Datasheet
Boxes - 1441-CDSC483812SSR-ND - DigiKey
Thief River Falls, MN, United States
304SS DISC TYPE 4X ADDL LATCHS

304SS DISC TYPE 4X ADDL LATCHS

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CDSC483812SSR 1441-CDSC483812SSR-ND
Product Name CONCEPT with Quarter-Turn Latches Disconnect Enclosure, Type 4X Boxes
Type Junction Box Junction Box
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
Wall Boxes - 1833495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details