nVent Electric CONCEPT Disconnect Enclosure, Type 4X CDSC30268SS

Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet
Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Disconnect Enclosure, Type 4X - CDSC30268SS - nVent Electric
St. Louis Park, MN, United States
CONCEPT Disconnect Enclosure, Type 4X
CDSC30268SS
CONCEPT Disconnect Enclosure, Type 4X CDSC30268SS
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Supplier's Site Datasheet
Boxes - 1441-CDSC30268SS-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT TYPE 4X ENCLOSURE

DISCONNECT TYPE 4X ENCLOSURE

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CDSC30268SS 1441-CDSC30268SS-ND
Product Name CONCEPT Disconnect Enclosure, Type 4X Boxes
Type Junction Box Junction Box
Length 30 inch (762 mm)
Width 26 inch (660 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832123 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 3.74 inch (95 mm)
Depth 2.24 inch (57 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers