Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout that accepts major brand disconnect switches and circuit breakers.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
DISCONNECT TYPE 4X ENCLOSURE
| nVent Electric | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CDSC24268SS6 | 1441-CDSC24268SS6-ND |
| Product Name | CONCEPT Disconnect Enclosure, Type 4X | Boxes |
| Type | Junction Box | Junction Box |
| Length | 24 inch (610 mm) | |
| Width | 26 inch (660 mm) |