nVent Electric CONCEPT Disconnect Enclosure, Type 4 CDSC24228

Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet
Description
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONCEPT Disconnect Enclosure, Type 4 - CDSC24228 - nVent Electric
St. Louis Park, MN, United States
CONCEPT Disconnect Enclosure, Type 4
CDSC24228
CONCEPT Disconnect Enclosure, Type 4 CDSC24228
Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Use CONCEPT Disconnect Enclosures in applications that require stylized design features and a preferred cutout for the disconnect switch or circuit breaker. Accepts major brand disconnect switches and circuit breakers and is supplied with a Hoffman-integrated tool-to-open handle.Furnished with Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes

Supplier's Site Datasheet
Boxes - 1441-CDSC24228-ND - DigiKey
Thief River Falls, MN, United States
DISCONNECT ENCL. 24.00X22.00X8

DISCONNECT ENCL. 24.00X22.00X8

Buy Now Datasheet

Technical Specifications

  nVent Electric DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number CDSC24228 1441-CDSC24228-ND
Product Name CONCEPT Disconnect Enclosure, Type 4 Boxes
Type Junction Box Junction Box
Length 24 inch (610 mm)
Width 22 inch (559 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2129 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 3.35 inch (85 mm)
View Details