nVent Electric
Bushings, Grommets
CCFGS7
Description
GROMMET SMALL 7 8MM
Request a Quote
Email Supplier
Datasheet
Description
GROMMET SMALL 7 8MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
1441-CCFGS7-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Inside Diameter
1.5 inch (38.1 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Shape
Round
Inside Diameter
2.31 inch (58.74 mm)
Overall Thickness
1.44 inch (36.51 mm)
View Details