nVent Electric Bushings, Grommets CCFGS13

Description
GROMMET SMALL 13 14MM
Request a Quote Datasheet
Description
GROMMET SMALL 13 14MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1441-CCFGS13-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1441-CCFGS13-ND
Bushings, Grommets 1441-CCFGS13-ND
GROMMET SMALL 13 14MM

GROMMET SMALL 13 14MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1441-CCFGS13-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - 745 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.3750 inch (9.52 mm)
View Details
2 suppliers